NEN-EN-IEC 62220-1-2

Medical electrical equipment - Characteristics of digital X-ray imaging devices - Part 1-2: Determination of the detective quantum efficiency - Detectors used in mammography

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 41
ICS Code (Radiographic equipment): 11.040.50
scope:

This part of IEC 62220 specifies the method for the determination of the DETECTIVE QUANTUM EFFICIENCY (DQE) of DIGITAL X-RAY IMAGING DEVICES as a function of AIR KERMA and of SPATIAL FREQUENCY for the working conditions in the range of the medical application as specified by the MANUFACTURER. The intended users of this part of IEC 62220 are manufacturers and well equipped test laboratories. This Part 1-2 is restricted to DIGITAL X-RAY IMAGING DEVICES that are used for mammographic imaging such as but not exclusively, CR systems, direct and indirect flat panel detector based systems, scanning systems (CCD based or photon-counting). This part of IEC 62220 is not applicable to - DIGITAL X-RAY IMAGING DEVICES intended to be used in general radiography or in dental radiography; - computed tomography; and - devices for dynamic imaging (where series of images are acquired, as in fluoroscopic or cardiac imaging).

Document History

NEN-EN-IEC 62220-1-2
October 1, 2007
Medical electrical equipment - Characteristics of digital X-ray imaging devices - Part 1-2: Determination of the detective quantum efficiency - Detectors used in mammography
This part of IEC 62220 specifies the method for the determination of the DETECTIVE QUANTUM EFFICIENCY (DQE) of DIGITAL X-RAY IMAGING DEVICES as a function of AIR KERMA and of SPATIAL FREQUENCY for...

References

Advertisement