NEN-EN 50065-4-6
Signalling on low-voltage electrical installations in the frequency range 3 kHz to 148,5 kHz - Part 4-6: Low-voltage decoupling filters - Phase coupler
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Switching and signalling systems): | 33.040.30 |
| ICS Code (Electric filters): | 31.160 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
Applies to phase couplers in a mains communication system for phase to neutral voltage not exceeding 250 V a.c. and a nominal current not exceeding 125 A, intended for household and similar fixed installation including residential, commercial and light industrial buildings. Applies to phase couplers used to control the coupling of communication signals between phases or sections of a mains communication system.
Document History