NEN-EN-IEC 62356-2
Video recording - 12,65 mm type D-11 format - Part 2: Picture compression and data stream
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2004 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Video systems): | 33.160.40 |
scope:
Specifies the compression of a high-definition source format to a dual-channel packetized data stream format which is suitable for recording on disc and tape storage devices including the Type D-11 tape recorder.
Document History
NEN-EN-IEC 62356-2
November 1, 2004
Video recording - 12,65 mm type D-11 format - Part 2: Picture compression and data stream
Specifies the compression of a high-definition source format to a dual-channel packetized data stream format which is suitable for recording on disc and tape storage devices including the Type D-11...