NEN-ISO 18639-6

PPE ensembles for firefighters undertaking specific rescue activities - Part 6: Footwear

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Leg and foot protection): 13.340.50
scope:

NEN-ISO 18639-6 provides the principles that govern the development of incident type and/or hazard specific test methods and minimum performance requirements for safety footwear for firefighters while engaged in specific rescue activities. Footwear related to specific rescue activities, e.g. Road Traffic Crash, (RTC) and Urban Search and Rescue, (USAR) is documented in individual subclauses of this document. The purpose of this document is to ensure minimum performance requirements for incident type and/or hazard specific safety footwear are designated. This document covers general footwear design, the minimum performance level of the materials used and the methods of test for determining this performance level. It does not cover special footwear for use in other high risk situations such as structural firefighting. This document does not cover protection for the head, torso, arms, hands and legs or protection of the feet against other hazards, e.g. chemical, biological, radiation and electrical hazards, except for limited, accidental exposure to fire ground chemicals and contaminated blood or body fluids. Selection of the appropriate system of Personal Protective Equipment, (PPE), including footwear, is dependent on carrying out an effective risk assessment which identifies the hazard to be faced, evaluates the likelihood of those hazards and provides the means of reducing or eliminating these hazards.

Document History

NEN-ISO 18639-6
January 1, 2018
PPE ensembles for firefighters undertaking specific rescue activities - Part 6: Footwear
NEN-ISO 18639-6 provides the principles that govern the development of incident type and/or hazard specific test methods and minimum performance requirements for safety footwear for firefighters...
Advertisement