NEN-ISO 14520-13

Gaseous fire-extinguishing systems - Physical properties and system design - Part 13: IG-100 extinguishant

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
ICS Code (Fire-fighting): 13.220.10
scope:

This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the IG-100 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressures of 200 bar and 300 bar, both at 15 °C. This does not preclude the use of other systems; however, design data for other pressures were not available at time of publication.

Document History

NEN-ISO 14520-13
October 1, 2006
Gaseous fire-extinguishing systems - Physical properties and system design - Part 13: IG-100 extinguishant
This part of ISO 14520 gives specific requirements for gaseous fire-extinguishing systems, with respect to the IG-100 extinguishant. It includes details of physical properties, specification, usage...
June 1, 2003
Gaseous fire-extinguishing systems - Physical properties and system design - Part 13: IG-100 extinguishant
Contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-100 extinguishant. It includes details of physical properties, specification, usage and safety aspects....

References

Advertisement