NEN - NPR-CEN-ISO/TS 15875-7
Plastics piping systems for hot and cold water installations - Crosslinked polyethylene (PE-X) - Part 7: Guidance for the assessment of conformity
| Organization: | NEN |
| Publication Date: | 1 October 2002 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This Technical Specification gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of his quality system. This Technical Specification includes: a) requirements for materials, components, joints and assemblies given in the applicable Part(s) of EN ISO 15875; b) requirements for the manufacturer's quality system; c) definitions and procedures to be applied if third party certification is involved. In conjunction with the other parts of EN ISO 15875(see Foreword), this Technical Specification is applicable to crosslinked polyethylene (PE-X) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems) and for heating systems, under design pressures and temperatures appropriate to the class of application (see Table 1 of EN ISO 15875:2003).
Document History