NEN-EN 4641-101

Aerospace series - Cables, optical 125 µm diameter cladding - Part 101: Tight structure 62,5 µm core GI fibre 0,9 mm outside diameter - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 18
ICS Code (On-board equipment and instruments): 49.090
scope:

NEN-EN 4641-101 specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm Graded Index fibre core, 0,9 mm outside diameter and of tight buffer construction, for inside wiring applications.

Document History

NEN-EN 4641-101
April 1, 2015
Aerospace series - Cables, optical 125 µm diameter cladding - Part 101: Tight structure 62,5 µm core GI fibre 0,9 mm outside diameter - Product standard
NEN-EN 4641-101 specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 62,5/125 μm Graded Index fibre core, 0,9 mm...
Advertisement