NEN-ISO 18225

Plastics piping systems - Multilayer piping systems for outdoor gas installations - Specifications for systems

inactive
Organization: NEN
Publication Date: 1 January 2008
Status: inactive
Page Count: 29
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This International Standard specifies general and performance requirements for multilayer pipe systems based on pipes made from thermoplastics and intended to be used for gas supply. It gives requirements for the design of pipe systems consisting of multilayer pipes based on thermoplastics and for which at least 60 % of the wall thickness is of a polymeric material. The polymeric material used for stress design layers and all inner layers must be polyethylene (PE) and/or crosslinked polyethylene (PE-X), in accordance with Annex A. The outer layers of metal multilayer pipes must be of either PE or PE-X. This International Standard is applicable to systems intended to be operated at temperatures ranging from -20 °C to 40 °C. It is applicable to pipes in these systems having a nominal diameter up to and including 630 mm, and to the supply of gaseous fuels of categories D (natural gas) and E (LPG vapour and natural gas or LPG vapour) (see ISO 13623).

Document History

December 1, 2012
Plastics piping systems - Multilayer piping systems for outdoor gas installations - Specifications for systems
This International Standard specifies general and performance requirements for multilayer pipe systems based on pipes made from thermoplastics and intended to be used for gas supply outdoors. It...
NEN-ISO 18225
January 1, 2008
Plastics piping systems - Multilayer piping systems for outdoor gas installations - Specifications for systems
This International Standard specifies general and performance requirements for multilayer pipe systems based on pipes made from thermoplastics and intended to be used for gas supply. It gives...
Advertisement