NEN-ISO 8378-3

Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 3,8 tpmm (96 tpi), on both sides - Part 3: Track format B

active, Most Current
Organization: NEN
Publication Date: 1 March 1991
Status: active
Page Count: 20
ICS Code (Magnetic storage devices in general): 35.220.20
scope:

This part of ISO 8378 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in) flexible disk cartridges intended for data interchange between data processing systems.

Document History

NEN-ISO 8378-3
March 1, 1991
Information processing - Data interchange on 130 mm (5,25 in) flexible disk cartridges using modified frequency modulation recording at 7958 ftprad, 3,8 tpmm (96 tpi), on both sides - Part 3: Track format B
This part of ISO 8378 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in) flexible disk cartridges intended for data interchange between...
Advertisement