NEN-ISO 12106

Metallic materials - Fatigue testing - Axial-strain-controlled method

inactive
Organization: NEN
Publication Date: 1 June 2003
Status: inactive
Page Count: 44
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies a method of testing uniaxially loaded specimens under strain control at constant amplitude, uniform temperature and strain ratio R=-1. It can also be used as a guide for testing under other conditions.

Document History

March 1, 2017
Metallic materials - Fatigue testing - Axial-strain-controlled method
NEN-ISO 12106 specifies a method of testing uniaxially deformed specimens under strain control at constant amplitude, uniform temperature and fixed strain ratios including at Re = -1 for the...
NEN-ISO 12106
June 1, 2003
Metallic materials - Fatigue testing - Axial-strain-controlled method
This International Standard specifies a method of testing uniaxially loaded specimens under strain control at constant amplitude, uniform temperature and strain ratio R =-1. It can also be used as a...
Advertisement