NEN-IEC 61559-2

Radiation in nuclear facilities - Centralized systems for continuous monitoring of radiation and/or levels of radioactivity - Part 2: Requirements for discharge, environmental, accident, or post-accident monitoring functions

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 38
ICS Code (Radiation protection): 13.280
scope:

Supplements IEC 61559 to include discharge, environmental, accident, and post-accident monitoring functions that are not within the scope of IEC 61559. It applies to centralized systems having a direct role in the achievement or maintenance of radiation protection in facilities other than nuclear power plants. These systems perform functions such as: - radiation monitoring of plant discharges; - interlock of control functions to prevent or to mitigate accidental release of radioactive material; - radiation and environmental monitoring functions to support monitoring of and response to accidents; - provide information to process control or safety systems for use in control or interlock functions.

Document History

NEN-IEC 61559-2
August 1, 2002
Radiation in nuclear facilities - Centralized systems for continuous monitoring of radiation and/or levels of radioactivity - Part 2: Requirements for discharge, environmental, accident, or post-accident monitoring functions
Supplements IEC 61559 to include discharge, environmental, accident, and post-accident monitoring functions that are not within the scope of IEC 61559. It applies to centralized systems having a...
Advertisement