NEN-EN 4049-004

Aerospace series - Thermocouple extension cable - Operating temperatures between - 65°C to 260°C - Part 004: Two core nickel chromium/nickel aluminium shielded and jacketed - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of thermocouple cables used for the connection between the thermocouple and the equipment. Temperatures between 65 °C and 260 °C (except otherwise specified in the product standard).

Document History

NEN-EN 4049-004
January 1, 2007
Aerospace series - Thermocouple extension cable - Operating temperatures between - 65°C to 260°C - Part 004: Two core nickel chromium/nickel aluminium shielded and jacketed - Product standard
This standard specifies the characteristics of thermocouple cables used for the connection between the thermocouple and the equipment. Temperatures between 65 °C and 260 °C (except otherwise...
Advertisement