NEN-EN-ISO 10893-3

Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transversal imperfections

inactive
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 21
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Non-destructive testing of metals): 77.040.20
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This part of ISO 10893 specifies requirements for automated full peripheral magnetic flux leakage testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections. Unless otherwise specified in the purchase order, this document is applied for the detection of predominantly longitudinal imperfections. This document is applicable to the inspection of tubes with an outside diameter equal to or greater than 10 mm.

Document History

April 1, 2011
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transverse imperfections
This part of ISO 10893 specifies requirements for automated full peripheral magnetic flux leakage testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc-welded...
NEN-EN-ISO 10893-3
March 1, 2009
Non-destructive testing of steel tubes - Part 3: Automated full peripheral flux leakage testing of seamless and welded (except submerged arc-welded) ferromagnetic steel tubes for the detection of longitudinal and/or transversal imperfections
This part of ISO 10893 specifies requirements for automated full peripheral magnetic flux leakage testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc-welded...
Advertisement