NEN-ISO 5275

Petroleum products and hydrocarbon solvents - Detection of thiols and other sulfur species - Doctor test

active, Most Current
Organization: NEN
Publication Date: 1 August 2003
Status: active
Page Count: 14
ICS Code (Petroleum products in general): 75.080
ICS Code (Aromatic hydrocarbons): 71.080.15
scope:

This International Standard specifies a procedure (Doctor test) for the detection of thiols (mercaptans), hydrogen sulfide and elemental sulfur in hydrocarbon solvents and distillate petroleum feedstocks and products. Preliminary procedures also detect the presence of peroxides and phenolic substances, which, when present in more than trace quantities, make the application of this International Standard inappropriate. Carbon disulfide, at relatively high concentrations [above 0,4 % (m/m) sulfur], also interferes with the interpretation of the test by causing darkening of the aqueous layer.

Document History

NEN-ISO 5275
August 1, 2003
Petroleum products and hydrocarbon solvents - Detection of thiols and other sulfur species - Doctor test
This International Standard specifies a procedure (Doctor test) for the detection of thiols (mercaptans), hydrogen sulfide and elemental sulfur in hydrocarbon solvents and distillate petroleum...
Advertisement