NEN-EN 4021

Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90°, bulkhead

active, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the characteristics of elbows 90°, bulkhead, for pipe couplings 8°30' in titanium alloy for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: -55 °C to 135 °C.

Document History

NEN-EN 4021
November 1, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90°, bulkhead
Specifies the characteristics of elbows 90°, bulkhead, for pipe couplings 8°30' in titanium alloy for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: -55 °C to 135 °C.
Advertisement