NEN 10317-24
Specifications for particular types of winding wires - Part 24: Polyester of polyesterimide enamelled round aluminium wire overcoated with polyamide, class 180
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Wires): | 29.060.10 |
scope:
Applies to inculated wires used for windings in electrical equipment. The nominal conductor diameters covered are from 0.25 to 3.15 mm for grade 1 and from 0.4 mm to 5.0 mm for grade 2. Refers to IEC 182 for basic dimensions, IEC 851 for test methods and IEC 264 for packaging.
Document History
NEN 10317-24
February 1, 1995
Specifications for particular types of winding wires - Part 24: Polyester of polyesterimide enamelled round aluminium wire overcoated with polyamide, class 180
Applies to inculated wires used for windings in electrical equipment. The nominal conductor diameters covered are from 0.25 to 3.15 mm for grade 1 and from 0.4 mm to 5.0 mm for grade 2. Refers to IEC...