NEN 10558

Type C helical video tape recorders

active
Organization: NEN
Publication Date: 1 February 1995
Status: active
Page Count: 48
ICS Code (Video systems): 33.160.40
scope:

This standard applies to magnetic video recording and/or reproduction using 25.4 mm (1 in) tape on type C helical video tape recorders suitable for broadcast applications. The object of this standard is to define the electrical and mechanical characteristics of equipment which will provide for interchangeability of recordings. The requirements given are related to 525 line-60 field and/or 625 line-field 50-field systems.

Document History

August 1, 1995
Type C helical video tape recorders
A description is not available for this item.
NEN 10558
February 1, 1995
Type C helical video tape recorders
This standard applies to magnetic video recording and/or reproduction using 25.4 mm (1 in) tape on type C helical video tape recorders suitable for broadcast applications. The object of this standard...
Advertisement