NEN 10875-1-1
Fibre optic branching devices:Part 1: Generic specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1987 |
| Status: | inactive |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This standard describes the subdivision of fibre optic branching devices into families, each of which will be treated in a separate sectional specification. This generic specification sets the framework for the subdivision of the device types, the parameters to be tested, and test methods which are common to several types of devices.
Document History
June 1, 1996
Fibre optic branching devices:Part 1-1: Blank detail specification
This blank detail specification is part of the generic specification IEC 875-1 (QC 810000) and comprises a blank worksheet with instructions for preparing detail specifications.
NEN 10875-1-1
September 1, 1987
Fibre optic branching devices:Part 1: Generic specifications
This standard describes the subdivision of fibre optic branching devices into families, each of which will be treated in a separate sectional specification. This generic specification sets the...