NEN 10893-3-2
Specification for industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Requirements for rigid laminated sheets based on epoxide resins
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Applies to sheets based on epoxide resins and different reinforcements. The requirements are concerned with tolerances on thickness, maximum permissible deviations of surface of sheet from straight edge, tolerances on width of cut strips, properties, proof values and limits of electric strength, limits for water absorption. The individual types are designated according to IEC 893-1.
Document History
NEN 10893-3-2
May 1, 1995
Specification for industrial rigid laminated sheets based on thermosetting resins for electrical purposes - Part 3: Specifications for individual materials - Sheet 2: Requirements for rigid laminated sheets based on epoxide resins
Applies to sheets based on epoxide resins and different reinforcements. The requirements are concerned with tolerances on thickness, maximum permissible deviations of surface of sheet from straight...