NEN 10921
Ballasts for tubular fluorescent lamps - Performance requirements
| Organization: | NEN |
| Publication Date: | 1 August 1991 |
| Status: | inactive |
| Page Count: | 72 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This standard specifies performance requirements for ballasts excluding resistance types for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with pre-heated cathodes operated with or without a starter or starting device and having rated wattages, dimensions and characteristics as specified in IEC Publications 81 and 901. It applies to complete ballasts and their component parts such as resistors, transformers and capacitors.
Document History