NEN 11107

Data exchange for meter reading, tariff and load control - Direct local data exchange

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1996
Status: inactive
Page Count: 130
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Interface and interconnection equipment): 35.200
scope:

Presents hardware and protocol specifications for direct local systems, in which the hand-held unit is connected to one tariff device only at a time. Connection can be permanent or disconnectable through an electrical or optical coupling. The protocol took as its basis the basic reference model for communication between open systems (ISO 7498).

Document History

NEN 11107
May 1, 1996
Data exchange for meter reading, tariff and load control - Direct local data exchange
Presents hardware and protocol specifications for direct local systems, in which the hand-held unit is connected to one tariff device only at a time. Connection can be permanent or disconnectable...
February 1, 1993
Data exchange for meter reading, tariff and load control - Direct local data exchange
This standard presents hardware and protocol specifications for local systems, while specifications for a remote system falls within the scope of another document. This standard deals with direct...
Advertisement