NEN 11300-2-29

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-29: Tests - Low air pressure

inactive, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Determines the effect on a fibre optic device of reduced air pressure, such as might be encountered at high altitudes. This procedure is conducted in accordance with IEC 68-2-13, test M.

Document History

NEN 11300-2-29
August 1, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-29: Tests - Low air pressure
Determines the effect on a fibre optic device of reduced air pressure, such as might be encountered at high altitudes. This procedure is conducted in accordance with IEC 68-2-13, test M.
Advertisement