NEN 2062
Arc welding - Calculation of welded joints in unalloyed and low-alloy steel with up to and including Fe 510 (Fe 52) which are predominantly statically loaded
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1977 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This Standard gives guidance for the design of welded joints which are subject to predominantly static loading. The standard is applicable to welds made by an arc welding process (e.g., manual arc welding, gas shielded arc welding, and submerged arc welding) in plain and low-alloy steel with a specified yield point of up to 355 N/mm² ). (36 kgf/mm ² ).
Document History
NEN 2062
February 1, 1977
Arc welding - Calculation of welded joints in unalloyed and low-alloy steel with up to and including Fe 510 (Fe 52) which are predominantly statically loaded
This Standard gives guidance for the design of welded joints which are subject to predominantly static loading. The standard is applicable to welds made by an arc welding process (e.g., manual arc...
February 1, 1977
Arc welding - Calculation of welded joints in unalloyed and low-alloy steel up to and including Fe 510 (Fe 52) which are predominantly statically loaded
This Standard gives guidance for the design of welded joints which are subject to predominantly static loading. The standard is applicable to welds made by an arc welding process (e.g., manual arc...