NEN 6429

Water and water containing suspended matter - Determination of lead content by atomic absorption spectrometry (graphite furnace technique)

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
Page Count: 4
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

The detection limit is dependent on the used apparatus and the circumstances during analysis but is about 60 pg lead. With an injection volume of 20 µl this corresponds with a lead content of 3 µg/l.For lead contents higher than 500 µg/l the flame technique can be better used (NEN 6453)

Document History

NEN 6429
July 1, 1994
Water and water containing suspended matter - Determination of lead content by atomic absorption spectrometry (graphite furnace technique)
The detection limit is dependent on the used apparatus and the circumstances during analysis but is about 60 pg lead. With an injection volume of 20 µl this corresponds with a lead content of 3...
October 1, 1983
Water - Determination of lead content by atomic absorption spectrometry (graphite furnace technique)
A description is not available for this item.

References

Advertisement