NEN-EN 10243-2

Steel upset forgings made on horizontal forging machines - Tolerances on dimensions

inactive
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 37
ICS Code (Limits and fits): 17.040.10
ICS Code (Iron and steel forgings): 77.140.85
scope:

Specifies the dimensional tolerances for steel upset forgings made on horizontal machines. Applies to hot upset forgings, in the delivery condition, made in carbon and alloy steels. The tolerances specified apply to forgings not exceeding 250 kg in mass of 2500 mm maximum dimensions. Tolerances for heavier or layer forgings are subjected to negociation.

Document History

September 1, 2006
Steel die forgings - Tolerances on dimensions - Part 2: Upset forging made on horizontal forging machines
A description is not available for this item.
October 1, 1999
Steel die forgings - Tolerances on dimensions - Part 2: Upset forging made on horizontal forging machines
Specifies the dimensional tolerances for steel upset forgings made on horizontal machines. Applies to hot upset forgings, in the delivery condition, made in carbon and alloy steels. The tolerances...
NEN-EN 10243-2
September 1, 1995
Steel upset forgings made on horizontal forging machines - Tolerances on dimensions
Specifies the dimensional tolerances for steel upset forgings made on horizontal machines. Applies to hot upset forgings, in the delivery condition, made in carbon and alloy steels. The tolerances...

References

Advertisement