NEN-EN 10318
Determination of thickness and chemical composition of zinc-and aluminium-based metallic coatings - Routine method
| Organization: | NEN |
| Publication Date: | 1 June 2005 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This European Standard specifies a glow discharge optical emission spectrometric method for the determination of the thickness and chemical composition of metallic surface coatings consisting of zinc and aluminium based alloys. The alloying elements considered are aluminium, nickel, silicon and lead. This method is applicable to zinc contents between 40 % (m/m) and 100 % (m/m); aluminium contents between 0,01 % (m/m) and 60 % (m/m); nickel contents between 0,01 % (m/m) and 15 % (m/m); silicon contents between 0,01 % (m/m) and 3 % (m/m); lead contents between 0,005 % (m/m) and 0,1 % (m/m).
Document History