NEN-EN 12312-13+A1

Aircraft ground support equipment - Specific requirements - Part 13: Lavatory service equipment

inactive
Organization: NEN
Publication Date: 1 May 2009
Status: inactive
Page Count: 21
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of lavatory service equipment when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This standard applies to: - self-propelled lavatory vehicles; - towable lavatory vehicles; - moveable parts of ramp integrated systems, designed for servicing aircraft and intended to be used under the conditions given in clause 1 of EN 1915-1:2001 (examples see annex A). This part of EN 12312 is intended to be used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 (for vehicles) and EN 1915-4.

Document History

May 1, 2017
Aircraft ground support equipment - Specific requirements - Part 13: Lavatory service equipment
NEN-EN 12312-13 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of lavatory service equipment when...
February 1, 2014
Aircraft ground support equipment - Specific requirements - Part 13: Lavatory service equipment
NEN-EN 12312-13 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of lavatory service equipment when...
NEN-EN 12312-13+A1
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 13: Lavatory service equipment
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of lavatory service...
September 1, 2002
Aircraft ground support equipment - Specific requirements - Part 13: Lavatory service equipment
Deals with the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of lavatory service equipment when carried out in...

References

Advertisement