NEN-EN 12457-3
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 3: Two stage batch test at a liquid to solid ratio of 2 and 8 l/kg with particle size below 4 mm (without or with size reduction)
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Solid wastes): | 13.030.10 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
scope:
Specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 2 l/kg dry matter and subsequently of 8 l/kg dry matter. It applies to waste which has a particle size below 4 mm without or with size reduction.
Document History
October 1, 2002
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 3: Two stage batch test at a liquid to solid ratio of 2 l/kg and 8 l/kg for materials with high solid content and with particle size below 4 mm (without or with size reduction)
Specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 2 l/kg...
NEN-EN 12457-3
November 1, 1999
Characterization of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 3: Two stage batch test at a liquid to solid ratio of 2 and 8 l/kg with particle size below 4 mm (without or with size reduction)
Specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 2 l/kg...