NEN-EN 13001-2

Crane safety - General design - Part 2: Load actions

inactive
Organization: NEN
Publication Date: 1 August 2014
Status: inactive
Page Count: 69
ICS Code (Cranes): 53.020.20
scope:

NEN-EN 13001-2 specifies load actions to be used together with the standard EN 13001-1 and EN 13001-3, and as such they specify conditions and requirements on design to prevent mechanical hazards of cranes, and provides a method of verification of those requirements. NOTE Specific requirements for particular types of crane are given in the appropriate European Standard for the particular crane type. The following is a list of significant hazardous situations and hazardous events that could result in risks to persons during normal use and foreseeable misuse. Clause 4 of this standard is necessary to reduce or eliminate the risks associated with the following hazards: a) Instability of the crane or its parts (tilting). b) Exceeding the limits of strength (yield, ultimate, fatigue). c) Elastic instability of the crane or its parts (buckling, bulging). d) Exceeding temperature limits of material or components. e) Exceeding the deformation limits. This document is not applicable to cranes that are manufactured before the date of its publication as EN.

Document History

March 1, 2021
Crane safety - General design - Part 2: Load actions
This document specifies load actions and load combinations for the calculation of load effects as basis for the proof of competence of a crane and its main components. It will be used together with...
June 1, 2019
Crane safety - General design - Part 2: Load actions
This document specifies load actions to be used together with the standards EN 13001-1 and EN 13001-3, and as such they specify conditions and requirements on design to prevent mechanical hazards of...
NEN-EN 13001-2
August 1, 2014
Crane safety - General design - Part 2: Load actions
NEN-EN 13001-2 specifies load actions to be used together with the standard EN 13001-1 and EN 13001-3, and as such they specify conditions and requirements on design to prevent mechanical hazards of...
October 1, 2012
Crane safety - General design - Part 2: Load actions
NEN-EN 13001-2 specifies load actions to be used together with the standard EN 13001-1 and EN 13001-3, and as such they specify conditions and requirements on design to prevent mechanical hazards of...
March 1, 2012
Crane safety - General design - Part 2: Load actions
A description is not available for this item.
April 1, 2011
Crane safety - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and series of Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and...
September 1, 2010
Crane safety - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and series of Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and...
October 1, 2009
Crane safety - General design - Part 2: Load effects
This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical...
March 1, 2009
Cranes - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical...
September 1, 2008
Cranes - General design - Part 2: Load actions
A description is not available for this item.
August 1, 2007
Cranes - General design - Part 2: Load actions
A description is not available for this item.
November 1, 2006
Cranes - General design - Part 2: Load actions
A description is not available for this item.
April 1, 2006
Cranes - General design - Part 2: Load actions
A description is not available for this item.
January 1, 2005
Cranes - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical...
September 1, 1997
Cranes - General design - Part 2: Load actions
This European Standard is to be used together with Part 1 and Part 3 and as such they specify general conditions, requirements and methods to prevent hazards of cranes by design and theoretical...

References

Advertisement