NEN-EN 13108-21

Bituminous mixtures - Material specifications - Part 21: Factory Production Control

inactive
Organization: NEN
Publication Date: 1 June 2013
Status: inactive
Page Count: 29
ICS Code (Road construction materials): 93.080.20
scope:

NEN-EN 13108-21 specifies both quality and Factory Production Control requirements for use during the manufacture of bituminous mixtures intended for use on roads, airfields and other trafficked areas. Additional testing carried out within contracts is beyond the scope of this European Standard. The Factory Production Control will be applied to European Standards for bituminous mixtures if CE-marking under CPR is applied. It may also be part of quality control in situations where CE-marking does not apply. As such, manufacturers factories' notified to issue CE Marking for production of bituminous mixtures should not require duplicate or additional auditing for those situations where CE-marking does not apply. This European Standard is applicable to the control of bituminous mixture where the constituents and target composition are known, and have been shown by means of Type Testing to comply with all appropriate specified compositional, performance related or performance based requirements in EN 13108-1 to -7 and EN 13108-9.

Document History

September 1, 2016
Bituminous mixtures - Material specifications - Part 21: Factory Production Control
NEN-EN 13108-21 specifies both quality and Factory Production Control requirements for use during the manufacture of bituminous mixtures intended for use on roads, airfields and other trafficked...
NEN-EN 13108-21
June 1, 2013
Bituminous mixtures - Material specifications - Part 21: Factory Production Control
NEN-EN 13108-21 specifies both quality and Factory Production Control requirements for use during the manufacture of bituminous mixtures intended for use on roads, airfields and other trafficked...
November 1, 2008
Bituminous mixtures - Material specifications - Part 21: Factory Production Control
A description is not available for this item.
February 1, 2006
Bituminous mixtures - Material specifications - Part 21: Factory production control
This European Standard specifies both quality and Factory Production Control requirements for use during the manufacture of bituminous mixtures intended for use on roads, airfields and other...
February 1, 2006
Bituminous mixtures - Material specifications - Part 21: Factory production control
This European Standard specifies both quality and Factory Production Control requirements for use during the manufacture of bituminous mixtures intended for use on roads, airfields and other...
Advertisement