NEN-EN 13165

Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification

inactive
Organization: NEN
Publication Date: 1 December 2012
Status: inactive
Page Count: 52
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made rigid polyurethane foam (PU) products, with or without facings or coatings, which are used for the thermal insulation of buildings. PU includes both PIR and PUR products. The products are manufactured in the form of boards. Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered. This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. This standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application are to be found in regulations or non-conflicting standards. Products with a declared thermal resistance lower than 0,25 m2·K/W or a declared thermal conductivity greater than 0,060 W/(m·K) at 10 °C are not covered by this European Standard. This standard does not cover in situ insulation products and products intended to be used for the insulation of building equipment and industrial installations (covered by EN 14308).

Document History

June 1, 2016
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification
NEN-EN 13165:2012+A2:2016 specifies the requirements for factory made rigid polyurethane foam (PU) products, with or without facings or coatings, which are used for the thermal insulation of...
November 1, 2015
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU products - Specification
A description is not available for this item.
March 1, 2015
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification
NEN-EN 13165:2012+A1 specifies the requirements for factory made rigid polyurethane foam (PU) products, with or without facings or coatings, which are used for the thermal insulation of buildings. PU...
September 1, 2014
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification
A description is not available for this item.
NEN-EN 13165
December 1, 2012
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification
This European Standard specifies the requirements for factory made rigid polyurethane foam (PU) products, with or without facings or coatings, which are used for the thermal insulation of buildings....
May 1, 2010
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PU) products - Specification
This European Standard specifies the requirements for factory made rigid polyurethane foam (PU) products, with or without facings or coatings, which are used for the thermal insulation of buildings....
February 1, 2009
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
This European Standard specifies the requirements for factory made rigid polyurethane foam (PUR) products, with or without rigid or flexible facings or coatings and with or without integral...
May 1, 2008
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
This European Standard specifies the requirements for factory made rigid polyurethane foam (PUR) products, with or without rigid or flexible facings or coatings and with or without integral...
September 1, 2006
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
A description is not available for this item.
September 1, 2006
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
A description is not available for this item.
December 1, 2004
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
A description is not available for this item.
June 1, 2004
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
A description is not available for this item.
June 1, 2001
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification
Specifies the requirements for factory made rigid polyurethane foam (PUR) products, with or without facings or coatings and with or without integral reinforcement, which are used for the thermal...
June 1, 2001
Thermal insulation products for buildings - Factory made rigid polyurethane foam (PUR) products - Specification (includes A1:2004 and A2:2004)
Specifies the requirements for factory made rigid polyurethane foam (PUR) products, with or without facings or coatings and with or without integral reinforcement, which are used for the thermal...
April 1, 1998
Thermal insulation products for buildings - Factory made products of rigid polyurethane foam - Specification
Specifies the requirements for factory made rigid polyurethane foam (PUR) products, with or without facings or coatings and with or without integral reinforcement, which are used for the thermal...
Advertisement