NEN-EN 13483

Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems - Specification

inactive
Organization: NEN
Publication Date: 1 June 2013
Status: inactive
Page Count: 36
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This European Standard specifies the requirements and test methods for verification for hose assemblies with vapour recovery for delivery systems on petrol filling stations. The hose assemblies with vapour recovery for delivery systems on petrol filling stations need to be capable of withstanding anticipated mechanical, thermal and chemical stressing and be resistant to the combustible liquids used in these applications as well as their vapour and vapour air mixtures. It is imperative that the assemblies be constructed in such a way that actions during normal operation cannot give rise to dangerous electrostatic charges nor that there will be any reduction in the performance of the vapour recovery. The assemblies are intended for use at ambient temperatures between -30 °C and +55 °C for normal temperature class and -40 °C and +55 °C for low temperature class at a working pressure ≤ 16 bar1). Hoses can be constructed from rubber or thermoplastic elastomer (TPE) and this document specifies the requirements for three types of hoses in two grades and two classes of hose assemblies for measured fuel dispensing systems, including oxygenated fuels (≤ 15 % oxygenated compounds) with internal vapour recovery tubing or hose.

Document History

November 1, 2022
Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems - Specification
This document specifies the requirements and test methods for verification for hose assemblies with vapour recovery for delivery systems on petrol filling stations. Hoses can be constructed from...
April 1, 2021
Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems - Specification
This document specifies the requirements and test methods for verification for hose assemblies with vapour recovery for delivery systems on petrol filling stations. The hose assemblies with vapour...
NEN-EN 13483
June 1, 2013
Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems - Specification
This European Standard specifies the requirements and test methods for verification for hose assemblies with vapour recovery for delivery systems on petrol filling stations. The hose assemblies with...
May 1, 2005
Rubber and plastic hoses and hose assemblies with internal vapour recovery for measured fuel dispensing system - Specification
This document specifies the requirements for hose assemblies with vapour recovery for delivery systems on petrol filling stations. The hose assemblies with vapour recovery for delivery systems on...
February 1, 2003
Hoses and Hose assemblies with Internal vapour recovery for measured fuel dispensing system - Specification
This document specifies the requirements for hose assemblies with vapour recovery for delivery systems on petrol filling stations. The hose assemblies with vapour recovery for delivery systems on...
March 1, 1999
Hoses and hose assemblies with internal vapour recovery for measured fuel dispensing systems - Specification
This document specifies the requirements for hose assemblies with vapour recovery for delivery systems on petrol filling stations. The hose assemblies with vapour recovery for delivery systems on...

References

Advertisement