NEN-EN 13900-5

Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 5:Determination by filter pressure value test

active, Most Current
Organization: NEN
Publication Date: 1 May 2005
Status: active
Page Count: 17
ICS Code (Auxiliary materials and additives for plastics): 83.040.30
scope:

This part of EN 13900 specifies a method of assessing the degree of dispersion of a colorant in a thermoplastic polymer. The method is suitable for testing colorants in the form of colour concentrates in all polymer used for extrusion and melt-spinning processes. The filter pressure value (FPV) determined according to this method is valid only for the equipment, conditions and test polymer being used. The use of test conditions differing from those specified may give different results. The method of preparing the colour concentrate is not specified in this standard. The results obtained for individual colorants are therefore comparable only when the same method of preparation for colour concentrates is used. Annex A is normative and gives a model for the breaker plate. Annex B is informative and provides a model test report containing a result of the round robin tests carried out in preparing this standard.

Document History

NEN-EN 13900-5
May 1, 2005
Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 5:Determination by filter pressure value test
This part of EN 13900 specifies a method of assessing the degree of dispersion of a colorant in a thermoplastic polymer. The method is suitable for testing colorants in the form of colour...
December 1, 2003
Pigments and extenders - Methods of dispersion and assessment of dispersibility in plastics - Part 5:Determination by filter pressure value test
This part of EN 13900 specifies a method of assessing the degree of dispersion of a colorant in a thermoplastic polymer. The method is suitable for testing colorants in the form of colour...
Advertisement