NEN-EN 14067-6

Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 128
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard applies to the cross wind assessment of railways taking into consideration the recommendations given in Annex M on the application of the standard (migration rule). The methods presented have been applied to passenger vehicles with a maximum speed up to 360 km/h and to freight vehicles with a maximum speed up to 160 km/h. This European Standard applies to coaches, multiple units, freight wagons, locomotives and power cars.

Document History

August 1, 2022
Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment
This document gives guidelines for the cross wind assessment of railways. This document is applicable to all passenger vehicles, locomotives and power cars (with a maximum train speed above 140 km/h...
August 1, 2018
Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment
This document gives guidelines for the cross wind assessment of railways. This document is applicable to all passenger vehicles, locomotives and power cars (with a maximum train speed above 140 km/h...
October 1, 2016
Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment
This European Standard applies to the cross wind assessment of railways. The methods presented apply to passenger vehicles with a maximum speed up to 360 km/h and to freight vehicles with a maximum...
NEN-EN 14067-6
February 1, 2010
Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment
This European Standard applies to the cross wind assessment of railways taking into consideration the recommendations given in Annex M on the application of the standard (migration rule). The methods...
April 1, 2007
Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment
This European Standard applies to the cross wind assessment of railways taking into consideration the recommendations given in Annex M on the application of the standard (migration rule). The methods...

References

Advertisement