NEN-EN 14351-1+A1

Windows and doors - Product standard, performance characteristics - Part 1: Windows and external pedestrian doorsets without resistance to fire and/or smoke leakage characteristics

inactive
Organization: NEN
Publication Date: 1 March 2010
Status: inactive
Page Count: 73
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard identifies material independent performance characteristics that are applicable to windows (including roof windows, roof windows with external fire resistance and French windows), external pedestrian doorsets (including unframed glass doorsets, escape route doorsets) and screens. This European Standard applies to: - Manually or power operated windows, French windows and screens for installation in vertical wall apertures and roof windows for installation in inclined roofs, complete with: - related hardware, if any; - weather stripping, if any; - glazed apertures when intended to have glazed apertures; - with or without incorporated shutters and/or shutterboxes and/or blinds; and manually or power operated windows, roof windows, French windows and screens that are - fully or partially glazed including any non-transparent infill; - fixed or partly fixed or openable with one or more casements/sashes (e.g. hinged, projecting, pivoted, sliding). Manually operated external pedestrian doorsets with flush or panelled leaves, complete with:" - integral fanlights, if any; - adjacent parts that are contained within a single frame for inclusion in a single aperture, if any. The products covered by this European Standard are not assessed for structural applications.

Document History

September 1, 2016
Windows and doors - Product standard, performance characteristics - Part 1: Windows and external pedestrian doorsets
NEN-EN 14351-1+A2 identifies material independent performance characteristics, except resistance to fire and smoke control characteristics, that are applicable to windows (including roof windows,...
March 1, 2016
Windows and doors - Product standard, performance characteristics - Part 1: Windows and external pedestrian doorsets
A description is not available for this item.
NEN-EN 14351-1+A1
March 1, 2010
Windows and doors - Product standard, performance characteristics - Part 1: Windows and external pedestrian doorsets without resistance to fire and/or smoke leakage characteristics
This European Standard identifies material independent performance characteristics that are applicable to windows (including roof windows, roof windows with external fire resistance and French...
September 1, 2009
Windows and doors - Product standard, performance characteristics - Part 1: Windows and external pedestrian doorsets without resistance to fire and/or smoke leakage characteristics
A description is not available for this item.
April 1, 2006
Windows and doors - Product standard, performance characteristics - Part 1: Windows and external pedestrian doorsets without resistance to fire and/or smoke leakage characteristics
This European Standard identifies material independent performance characteristics that are applicable to windows (including roof windows, roof windows with external fire resistance and French...

References

Advertisement