NEN-EN 14389-2

Road traffic noise reducing devices - Procedures for assessing long term performance - Part 2: Non-acoustical characteristics

inactive
Organization: NEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 14
ICS Code (Road equipment and installations): 93.080.30
scope:

This document specifies assumed working life requirements and is also intended to assist suppliers in its prediction. It is to be used only for devices manufactured from materials covered by documents which allow prediction of working life (see Annex B). Materials excepted are those which do not affect the non acoustic performance of the device required by EN 1794 parts 1 and 2. Standards of construction and any material tests conducted should provide evidence of resistance to specified conditions selected from the following: I. Chemical Agents Location dependent II. De-icing salt Location/climate Dependent III. Dirty water/dust Location/ Climate dependent IV. Dew Climate dependent V. Freeze/thaw Climate dependent VI. Cold Climate dependent VII. Heat Climate dependent VIII. UV Radiation Climate dependent IX. Traffic Vibration Location dependent X. Biological Process Climate dependent XI. Ozone Location dependent XII. Water Climate dependent XIII. Water spray Location Wet/dry dependent

Document History

May 1, 2015
Road traffic noise reducing devices - Procedures for assessing long term performance - Part 2: Non-acoustical characteristics
NEN-EN 14389-2 specifies requirements for assessing the working life and provides the relevant exposure conditions. Standards of construction and any material tests conducted should provide evidence...
March 1, 2013
Road traffic noise reducing devices - Procedures for assessing long term performance - Part 2: Non-acoustical characteristics
NEN-EN 14389-2 specifies requirements for assessing the working life and provides the relevant exposure conditions. Standards of construction and any material tests conducted should provide evidence...
August 1, 2004
Road traffic noise reducing devices - Procedures for assessing long term performance - Part 2: Non-acoustical characteristics
This document specifies assumed working life requirements and is also intended to assist suppliers in its prediction. It is to be used only for devices manufactured from materials covered by...
NEN-EN 14389-2
April 1, 2002
Road traffic noise reducing devices - Procedures for assessing long term performance - Part 2: Non-acoustical characteristics
This document specifies assumed working life requirements and is also intended to assist suppliers in its prediction. It is to be used only for devices manufactured from materials covered by...
Advertisement