NEN-EN 14470-1
Fire safety storage cabinets - Part 1: Safety storage cabinets for flammable liquids
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
This European Standard is a product specification, giving performance requirements for fire safety cabinets to be used for the storage of flammable liquids in laboratories. It is applicable to cabinets with a total internal volume of not greater than 1 m3, which may be free standing, restrained to a wall or mounted on wheels or castors. It is not applicable to brick enclosures or walk-in storage rooms. This European Standard is not applicable to cabinets which do not take their weight on their base. Requirements are given in respect of the construction of the cabinet and its capacity to resist fire conditions on the outside. A classification of cabinets is given, according to the level of fire resistance offered, and a type test is included, which draws on already existing fire resistance tests, such as those given in ISO 834-1 [1] and EN 1363-1. The tests described in this European Standard are type tests.
Document History