NEN-EN 14598-2
Reinforced thermosetting moulding compounds - Specification for Sheet Moulding compound (SMC) and Bulk Moulding Compound (BMC) - Part 2: Methods of test and general requirements
| Organization: | NEN |
| Publication Date: | 1 May 2005 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
This part of EN 14598 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of Sheet Moulding Compound (SMC) and Bulk Moulding Compound (BMC). Requirements for handling test material and for conditioning both of the test material before moulding and of the specimens before testing are found here. Procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made are given. Properties and test methods which are suitable and necessary to characterize SMCs and BMCs are listed. The properties have been selected from the general test methods in EN ISO 10350-2, Plastics;Acquisition
Document History