NEN-EN 14986
Design of fans working in potentially explosive atmospheres
| Organization: | NEN |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This European Standard specifies the constructional requirements for fans constructed to Group II G (of explosion groups IIA, IIB and hydrogen) categories 1, 2 and 3, and Group II D categories 2 and 3, intended for use in explosive atmospheres. This European Standard does not apply to group I fans (fans for mining), cooling fans or impellers on rotating electrical machines, cooling fans or impellers on internal combustion engines. This European Standard specifies requirements for design, construction, testing and marking of complete fan units intended for use in potentially explosive atmospheres in air containing gas, vapour, mist and/or dusts. Such atmospheres may exist inside (the conveyed fluid), outside, or inside and outside of the fan. This European Standard is applicable to fans working in the range of ambient atmospheres having absolute pressures ranging from 0,8 bar to 1,1 bar, temperatures ranging from 20 °C to 60 °C, maximum volume fraction of 21 % oxygen content and an aerodynamic energy increase of less than 25 kJ/kg.
Document History