NEN-EN 15004-3
Fixed firefighting systems - Gas extinguishing systems - Part 3: Physical properties and system design of gas extinguishing systems for HCFC Blend A extinguishant
active
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HCFC Blend A extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressures of 25 bar and 42 bar with nitrogen propellant. This does not preclude the use of other systems.
Document History
January 1, 2015
Fixed firefighting systems - Gas extinguishing systems - Part 3: Physical properties and system design of gas extinguishing systems for HCFC Blend A extinguishant
NEN-EN 15004-3 contains specific requirements for gaseous fire-extinguishing systems, with respect to the HCFC Blend A extinguishant. It includes details of physical properties, specification, usage...
NEN-EN 15004-3
June 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 3: Physical properties and system design of gas extinguishing systems for HCFC Blend A extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the HCFC Blend A extinguishant. It includes details of physical properties, specification, usage and...