NEN-EN 14913

Transportable refillable welded steel cylinders for Liquefied Petroleum Gas (LPG) - Alternative design and construction - Procedure for checking before, during and after filling

inactive
Organization: NEN
Publication Date: 1 May 2004
Status: inactive
Page Count: 17
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies the procedures to be adopted when checking transportable refillable welded steel LPG cylinders of alternative design and construction (see EN 14140) before, during and after filling. This European Standard applies to cylinders of water capacity from 0,5 l up to and including 150 l. This European Standard does not apply to cylinders permanently installed in vehicles, or to plant and filling equipment.

Document History

January 1, 2006
LPG equipment and accessories - Transportable refillable welded steel cylinders for Liquefied Petroleum Gas (LPG) - Alternative design and construction - Procedure for checking before, during and after filling
This European Standard specifies the procedures to be adopted when checking transportable refillable welded steel LPG cylinders of alternative design and construction (see EN 14140) before, during...
NEN-EN 14913
May 1, 2004
Transportable refillable welded steel cylinders for Liquefied Petroleum Gas (LPG) - Alternative design and construction - Procedure for checking before, during and after filling
This European Standard specifies the procedures to be adopted when checking transportable refillable welded steel LPG cylinders of alternative design and construction (see EN 14140) before, during...
Advertisement