NEN-EN 15548-1

Thermal insulation products for building equipment and industrial installations - Determination of thermal resistance by means of the guarded hot plate method - Part 1: Measurements at elevated temperatures from 100 °C to 850 °C

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 24
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This document provides the additional information to that given in EN 12667, EN 12664, EN 12939 and ISO 8302 on the design of apparatus and operational procedures required to determine the thermal resistance of thermal insulation products in the temperature range 100 °C to 850 °C using the guarded hot plate method.

Document History

NEN-EN 15548-1
August 1, 2006
Thermal insulation products for building equipment and industrial installations - Determination of thermal resistance by means of the guarded hot plate method - Part 1: Measurements at elevated temperatures from 100 °C to 850 °C
This document provides the additional information to that given in EN 12667, EN 12664, EN 12939 and ISO 8302 on the design of apparatus and operational procedures required to determine the thermal...
Advertisement