NEN-EN 16972
Road vehicles - Carrying vehicles for swap bodies class C, swap tanks class C and 20' ISO containers - Interface dimensions
| Organization: | NEN |
| Publication Date: | 1 March 2016 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Trucks and trailers): | 43.080.10 |
scope:
This European Standard sets the connection dimensions of carrier vehicles for the transport of non-stackable swap bodies of class C following CEN/TS 13853 on the road. The standard also contains specifications for the transport of stackable swap bodies according to CEN/TS 13853, for swap tanks class C according to EN 1432 and 20' ISO-containers according to ISO 668. The standard only describes the necessary interfaces to the transport body. In this, the permitted total weight of the carrier vehicle must not be exceeded.
Document History