NEN-EN 17140

Thermal insulation products for buildings - Factory made Vacuum Insulation Panels (VIP) - Specification

inactive
Organization: NEN
Publication Date: 1 July 2017
Status: inactive
Page Count: 64
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This standard defines requirements for factory made Vacuum Insulation Panels (VIP), which are used for the thermal insulation of buildings. This standard describes the product properties and contains test methods and rules for conformity evaluations, identification and labelling. The determination of VIP properties influencing the service life time and VIP performance is content of this standard as well. The standard provides a test method to determine the ageing of the product including the influence of the linear thermal bridges at the edges. This standard is applicable for all types of VIP independent of the core material or type of envelope. It is also applicable for VIP using desiccants but not getters, due to a lack of experience with ageing of these panels. This standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application can be found in regulations or non-conflicting standards. Products with a declared thermal resistance RD lower than 0,5 m2 K/W or a declared thermal conductivity λD according to Annex C of this Standard greater than 0,015 W/(m·K) are not covered by this standard. This standard does not cover products intended to be used for the insulation of building equipment and industrial installations.

Document History

September 1, 2021
Thermal insulation products for buildings - Factory-made vacuum insulation panels (VIP) - Specification
This document specifies characteristics of factory-made vacuum insulation panels (VIP) intended to be used for the thermal insulation of buildings (roofs, walls, ceilings and floors). This document...
October 1, 2020
Thermal insulation products for buildings - Factory-made vacuum insulation panels (VIP) - Specification
This document specifies characteristics of factory-made vacuum insulation panels (VIP) intended to be used for the thermal insulation of buildings. This document is applicable for all types of...
NEN-EN 17140
July 1, 2017
Thermal insulation products for buildings - Factory made Vacuum Insulation Panels (VIP) - Specification
This standard defines requirements for factory made Vacuum Insulation Panels (VIP), which are used for the thermal insulation of buildings. This standard describes the product properties and contains...

References

Advertisement