NEN-EN 1858

Chimneys - Components - Concrete flue blocks

inactive
Organization: NEN
Publication Date: 1 May 2015
Status: inactive
Page Count: 72
ICS Code (Chimneys, shafts, ducts): 91.060.40
ICS Code (Concrete and concrete products): 91.100.30
scope:

This document specifies the materials, dimensional and performance requirements for precast concrete flue blocks as defined in Clause 3 for use in chimneys. The flue blocks may be of single wall or multi wall construction. The standard does not apply to flue blocks with back ventilation. This standard does not cover products designated wet (W) in conjunction with corrosion class 3. The standard also specifies a type of flue block to dimensionally coordinate with masonry unit coursing height, referred to as a type B (Bonding block). This European standard also applies to storey-height and flue blocks reinforced for handling.

Document History

July 1, 2016
Chimneys - Components - Concrete flue blocks
This document specifies the materials, dimensional and performance requirements for precast concrete flue blocks as defined in Clause 3 for use in chimneys. The flue blocks may be of single wall or...
NEN-EN 1858
May 1, 2015
Chimneys - Components - Concrete flue blocks
This document specifies the materials, dimensional and performance requirements for precast concrete flue blocks as defined in Clause 3 for use in chimneys. The flue blocks may be of single wall or...
July 1, 2011
Chimneys - Components - Concrete flue blocks
This European Standard specifies the materials, dimensional and performance requirements for precast concrete flue blocks as defined in Clause 3 for use in chimneys. The flue blocks may be of single...
January 1, 2011
Chimneys - Components - Concrete flue blocks
A description is not available for this item.
January 1, 2009
Chimneys - Components - Concrete flue blocks
This European Standard specifies the materials, dimensional and performance requirements for precast concrete flue blocks as defined in Clause 3 for use in system chimneys. The flue blocks may be of...
April 1, 2007
Chimneys - Components - Concrete flue blocks
This European Standard specifies the materials, dimensional and performance requirements for precast concrete flue blocks as defined in Clause 3 for use in system chimneys. The flue blocks may be of...
August 1, 2003
Chimneys - Components - Concrete flue blocks
This European Standard specifies the materials, dimensional and performance requirements for concrete flue blocks as defined in clause 3 for use in system chimneys. The flue blocks may be of single...
June 1, 2002
Chimneys - Components - Specification for concrete flue blocks
This European Standard specifies the materials, dimensional and performance requirements for concrete flue blocks as defined in clause 3 for use in system chimneys. The flue blocks may be of single...
March 1, 1995
Chimneys - Specification for concrete flue blocks
This European Standard specifies the materials, dimensional and performance requirements for concrete flue blocks as defined in clause 3 for use in system chimneys. The flue blocks may be of single...

References

Advertisement