NEN-EN 203-2-10

Gas heated catering equipment - Part 2-10: Specific requirements - Barbecues, charcoals and grills

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 10
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This European Standard defines the requirements for the construction and operation relating to safety and the rational use of energy of chargrills. It also sets out the technique used in the tests that check the characteristics.

Document History

April 1, 2007
Gas heated catering equipment - Part 2-10: Specific requirements - Chargrills
This European Standard defines the requirements for the construction and operation relating to safety and the rational use of energy of chargrills. It also sets out the technique used in the tests...
NEN-EN 203-2-10
February 1, 2005
Gas heated catering equipment - Part 2-10: Specific requirements - Barbecues, charcoals and grills
This European Standard defines the requirements for the construction and operation relating to safety and the rational use of energy of chargrills. It also sets out the technique used in the tests...

References

Advertisement