NEN-EN 2630
Aerospace Series - Aluminium alloy AL-P7009-T74511 - Extruded bars and sections a or D ≤ 125 mm with peripheral coarse grain control
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1993 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard may also be used to supply material in the T74510 condition, if the purchase specifies this condition on the order. In this case the designation of line 97 shall not be used.
Document History
NEN-EN 2630
December 1, 1993
Aerospace Series - Aluminium alloy AL-P7009-T74511 - Extruded bars and sections a or D ≤ 125 mm with peripheral coarse grain control
This standard may also be used to supply material in the T74510 condition, if the purchase specifies this condition on the order. In this case the designation of line 97 shall not be used.