NEN-EN 3155-030

Aerospace series - Electrical contacts used in elements of connection - Part 030: Contacts, electrical, coaxial, shielded, size 12, male, type D, crimp, class R - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the required characteristics, tests and tooling applicable to male electrical coaxial contacts, shielded, size 12, type D, crimp, class R, used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated female contacts are defined in EN 3155-031 and EN 3155-041.

Document History

NEN-EN 3155-030
January 1, 2007
Aerospace series - Electrical contacts used in elements of connection - Part 030: Contacts, electrical, coaxial, shielded, size 12, male, type D, crimp, class R - Product standard
This standard specifies the required characteristics, tests and tooling applicable to male electrical coaxial contacts, shielded, size 12, type D, crimp, class R, used in elements of connection...
Advertisement