NEN-EN 2495

Aerospace series - Single-pole circuit breakers temperature compensated rated currents up to 25 A - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 September 1990
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the required characteristics for single-pole temperature compensated circuit breakers of current ratings from (0.5 to 25)A. These circuit breakers are operated by a single push-pull button with trip-free release, delayed tripping and are explosion proof. Their operation is ensured up to short circuit current. Their temperature range lies between -55° C and 125° C, at an altitude Z=22000 m max. This standard shall be used in conjunction with EN 2350.

Document History

NEN-EN 2495
September 1, 1990
Aerospace series - Single-pole circuit breakers temperature compensated rated currents up to 25 A - Product standard
This standard specifies the required characteristics for single-pole temperature compensated circuit breakers of current ratings from (0.5 to 25)A. These circuit breakers are operated by a single...
Advertisement