NEN - NPR-CEN-ISO/TS 16410-2

Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-3 - Part 2: Abstract test suite

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO/TS 16410 specifies the Abstract Test Suite (ATS) to evaluate the conformity of Front End and Back End to ISO/TS 17575-3. The objective of this part of ISO/TS 16410 is to provide a basis for conformance tests for the Front End and the Back End in Electronic Fee Collection to enable interoperability between different equipment supplied by different manufacturers. The present abstract test suite is directly derived from ISO/TS 17575-1.

Document History

NPR-CEN-ISO/TS 16410-2
April 1, 2012
Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-3 - Part 2: Abstract test suite
This part of ISO/TS 16410 specifies the Abstract Test Suite (ATS) to evaluate the conformity of Front End and Back End to ISO/TS 17575-3. The objective of this part of ISO/TS 16410 is to provide a...
Advertisement